XP Power AC DC Desktop, Wall Power Adapters PCM50US18

Description
18V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
18V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - PCM50US18-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
PCM50US18-ND
AC DC Desktop, Wall Power Adapters PCM50US18-ND
18V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

18V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 18V, 2.77A; Power Supply Approvals Xp Power - 72K9052 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 18V, 2.77A; Power Supply Approvals Xp Power
72K9052
Adaptor, Ac-Dc, Medical, 18V, 2.77A; Power Supply Approvals Xp Power 72K9052
ADAPTOR, AC-DC, MEDICAL, 18V, 2.77A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:18V; Output Current - Output 1:2.77A; Output Voltage - Output 2:-; Product Range:PCM SeriesRoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 18V, 2.77A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:18V; Output Current - Output 1:2.77A; Output Voltage - Output 2:-; Product Range:PCM SeriesRoHS Compliant: Yes

Supplier's Site
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 18 V, 2.77 A Rohs Compliant Xp Power - 97K7018 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 18 V, 2.77 A Rohs Compliant Xp Power
97K7018
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 18 V, 2.77 A Rohs Compliant Xp Power 97K7018
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 18 V, 2.77 A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 18 V, 2.77 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PCM50US18-ND 72K9052 97K7018
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 18V, 2.77A; Power Supply Approvals Xp Power Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 18 V, 2.77 A Rohs Compliant Xp Power
Type Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 70 C (32 to 158 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details