XP Power SDL400 Series AC-DC Power Supply SDL400PS54

Description
SDL400 Series AC-DC Power Supply 400 Watts Single & Dual Outputs Up to 700 W Peak Power Fan Fail & Power Good Signals Variable Speed Fan Low Leakage Current Option Fits 1U Applications 3 Year Warranty
Description
SDL400 Series AC-DC Power Supply 400 Watts Single & Dual Outputs Up to 700 W Peak Power Fan Fail & Power Good Signals Variable Speed Fan Low Leakage Current Option Fits 1U Applications 3 Year Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The SDL400PS54 is a 400-watt AC-DC power supply from the SDL Series by XP Power, designed for both single and dual output configurations. It operates with an input voltage range of 90-264 VAC and a frequency of 47-63 Hz, with a maximum input current of 6 A at 90 VAC. The power supply features a high efficiency of 88% for single outputs and 85% for dual outputs at full load. It includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. The output voltage for the SDL400PS54 is specified at 54 V, with an initial set accuracy of ±1% and a minimum load requirement. The device supports a hold-up time of 16 ms at 75% load and has a ripple and noise specification of 1% peak-to-peak. It is equipped with fan fail and power good signals, and offers a low leakage current option for sensitive applications. The power supply is designed to operate in temperatures ranging from 0 °C to +70 °C, with derating above 50 °C. It is suitable for 1U applications and has a compact design with a power density of 11.11 W/in². The unit is compliant with various safety and EMC standards, making it a robust choice for engineers seeking a reliable power supply solution.

Datasheet Summary
Powered by GS/AI

The SDL400PS54 is a 400-watt AC-DC power supply from the SDL Series by XP Power, designed for both single and dual output configurations. It operates with an input voltage range of 90-264 VAC and a frequency of 47-63 Hz, with a maximum input current of 6 A at 90 VAC. The power supply features a high efficiency of 88% for single outputs and 85% for dual outputs at full load. It includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. The output voltage for the SDL400PS54 is specified at 54 V, with an initial set accuracy of ±1% and a minimum load requirement. The device supports a hold-up time of 16 ms at 75% load and has a ripple and noise specification of 1% peak-to-peak. It is equipped with fan fail and power good signals, and offers a low leakage current option for sensitive applications. The power supply is designed to operate in temperatures ranging from 0 °C to +70 °C, with derating above 50 °C. It is suitable for 1U applications and has a compact design with a power density of 11.11 W/in². The unit is compliant with various safety and EMC standards, making it a robust choice for engineers seeking a reliable power supply solution.

Suppliers

Company
Product
Description
Supplier Links
SDL400 Series AC-DC Power Supply - SDL400PS54 - XP Power
Sunnyvale, CA, USA
SDL400 Series AC-DC Power Supply
SDL400PS54
SDL400 Series AC-DC Power Supply SDL400PS54
SDL400 Series AC-DC Power Supply 400 Watts Single & Dual Outputs Up to 700 W Peak Power Fan Fail & Power Good Signals Variable Speed Fan Low Leakage Current Option Fits 1U Applications 3 Year Warranty

SDL400 Series AC-DC Power Supply

400 Watts

  • Single & Dual Outputs
  • Up to 700 W Peak Power
  • Fan Fail & Power Good Signals
  • Variable Speed Fan
  • Low Leakage Current Option
  • Fits 1U Applications
  • 3 Year Warranty
Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number SDL400PS54
Product Name SDL400 Series AC-DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR160-62T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-1457-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers