XP Power SHP1000 Series DC Power Supply SHP1000PS24

Description
• 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet
Description
• 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHP1000 Series DC Power Supply - SHP1000PS24 - XP Power
Sunnyvale, CA, USA
SHP1000 Series DC Power Supply
SHP1000PS24
SHP1000 Series DC Power Supply SHP1000PS24
• 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty

• 650-1200 Watts
• Rugged Industrial Construction
• Variable Fan Speed for Noise Reduction
• -20 °C to +70 °C Operation
• AC OK, Remote On/Off and Active Current Share
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2223-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2223-ND
AC DC Converters 1470-2223-ND
Enclosed AC DC Converters 1 Output 24V 50A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 50A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 1.013Kw, 42A, 24V; Power Supply Approvals Xp Power - 67R9498 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 1.013Kw, 42A, 24V; Power Supply Approvals Xp Power
67R9498
Ac-Dc Converter, Enclosed, 1 O/p, 1.013Kw, 42A, 24V; Power Supply Approvals Xp Power 67R9498
AC-DC CONVERTER, ENCLOSED, 1 O/P, 1.013KW, 42A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.013kW; Output Voltage - Output 1:24V; Output Current - Output 1:42A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 1.013KW, 42A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.013kW; Output Voltage - Output 1:24V; Output Current - Output 1:42A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 Kw, 24 V, 42 A Rohs Compliant Xp Power - 78R5293 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 Kw, 24 V, 42 A Rohs Compliant Xp Power
78R5293
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 Kw, 24 V, 42 A Rohs Compliant Xp Power 78R5293
AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 kW, 24 V, 42 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 kW, 24 V, 42 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number SHP1000PS24 1470-2223-ND 67R9498 78R5293
Product Name SHP1000 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 1.013Kw, 42A, 24V; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 Kw, 24 V, 42 A Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Features Power Factor Correction; Overload Protection
Operating Temperature -20 to 70 C (-4 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details