XP Power Green XP Power AC-DC Power Supplies nanofleX Series

Description
1200 Watts Configurable Power Supply Low Profile for 1U Applications Medical & IT Approvals Power from 850 W at Low Line to 1200 W at High Line Output Voltages from 3V3 to 60 V Module Power up to 300 W Digital Configurability and Status Monitoring via PMBus Parallel Options for Increased Versatility 3 Year Warranty
Datasheet
Description
1200 Watts Configurable Power Supply Low Profile for 1U Applications Medical & IT Approvals Power from 850 W at Low Line to 1200 W at High Line Output Voltages from 3V3 to 60 V Module Power up to 300 W Digital Configurability and Status Monitoring via PMBus Parallel Options for Increased Versatility 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Green XP Power AC-DC Power Supplies - nanofleX Series - XP Power
Sunnyvale, CA, USA
Green XP Power AC-DC Power Supplies
nanofleX Series
Green XP Power AC-DC Power Supplies nanofleX Series
1200 Watts Configurable Power Supply Low Profile for 1U Applications Medical & IT Approvals Power from 850 W at Low Line to 1200 W at High Line Output Voltages from 3V3 to 60 V Module Power up to 300 W Digital Configurability and Status Monitoring via PMBus Parallel Options for Increased Versatility 3 Year Warranty

1200 Watts

  • Configurable Power Supply
  • Low Profile for 1U Applications
  • Medical & IT Approvals
  • Power from 850 W at Low Line to 1200 W at High Line
  • Output Voltages from 3V3 to 60 V
  • Module Power up to 300 W
  • Digital Configurability and Status Monitoring via PMBus
  • Parallel Options for Increased Versatility
  • 3 Year Warranty
Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number nanofleX Series
Product Name Green XP Power AC-DC Power Supplies
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Voltage 3.3 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details