XP Power SDC320 Series DC Power Supply SDC320AS12-E

Description
• 320 Watts • High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • 3 Year Warranty
Request a Quote Datasheet
Description
• 320 Watts • High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDC320 Series DC Power Supply - SDC320AS12-E - XP Power
Sunnyvale, CA, USA
SDC320 Series DC Power Supply
SDC320AS12-E
SDC320 Series DC Power Supply SDC320AS12-E
• 320 Watts • High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • 3 Year Warranty

• 320 Watts
• High Power Density
• Low Leakage Current Option
• Single & Dual Outputs
• Up to 700 W Peak Power
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - SDC320AS12-E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
SDC320AS12-E-ND
AC DC Converters SDC320AS12-E-ND
Enclosed AC DC Converters 1 Output 12V 15A Input

Enclosed AC DC Converters 1 Output 12V 15A Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 180W, 15A, 12V; Power Supply Approvals Xp Power - 96M0815 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 180W, 15A, 12V; Power Supply Approvals Xp Power
96M0815
Ac-Dc Converter, Enclosed, 1 O/p, 180W, 15A, 12V; Power Supply Approvals Xp Power 96M0815
AC-DC CONVERTER, ENCLOSED, 1 O/P, 180W, 15A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:320W; Output Voltage - Output 1:12V; Output Current - Output 1:26.67A; Output Voltage - Output 2:-; Width:101.6mmRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 180W, 15A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:320W; Output Voltage - Output 1:12V; Output Current - Output 1:26.67A; Output Voltage - Output 2:-; Width:101.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SDC320AS12-E SDC320AS12-E-ND 96M0815
Product Name SDC320 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 180W, 15A, 12V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
Applications Instrumentation, 1U
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details