XP Power AC DC Converters PBR500PS36B

Description
Open Frame AC DC Converters 1 Output 36V 11.12A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 11.12A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4860-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4860-ND
AC DC Converters 1470-4860-ND
Open Frame AC DC Converters 1 Output 36V 11.12A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 11.12A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 11.12A; Power Supply Approvals Xp Power - 99AC8618 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 11.12A; Power Supply Approvals Xp Power
99AC8618
Power Supply, Ac-Dc, 36V, 11.12A; Power Supply Approvals Xp Power 99AC8618
POWER SUPPLY, AC-DC, 36V, 11.12A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W @ 30CFM; Power Rating (Convection Cooling):400W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 11.12A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W @ 30CFM; Power Rating (Convection Cooling):400W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4860-ND 99AC8618
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 11.12A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
AC/DC Adapters - 1176647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type Interchangeable
Regulatory Compliance RoHS Compliant
View Details