XP Power AC DC Converters PBR650PS12C

Description
Enclosed AC DC Converters 1 Output 12V 50A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 50A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4864-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4864-ND
AC DC Converters 1470-4864-ND
Enclosed AC DC Converters 1 Output 12V 50A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 50A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 50A; Power Supply Approvals Xp Power - 02AH8852 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 50A; Power Supply Approvals Xp Power
02AH8852
Power Supply, Ac-Dc, 12V, 50A; Power Supply Approvals Xp Power 02AH8852
POWER SUPPLY, AC-DC, 12V, 50A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 50A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 12V, 50A; No. Of Outputs Xp Power - 25AH9973 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 50A; No. Of Outputs Xp Power
25AH9973
Power Supply, Ac-Dc, 12V, 50A; No. Of Outputs Xp Power 25AH9973
POWER SUPPLY, AC-DC, 12V, 50A; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 50A; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4864-ND 02AH8852
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 50A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details