XP Power Ac-Dc Converter, Enclosed, 1 O/p, 500W, 10.42A, 48V; Power Supply Approvals Xp Power SMC500PS48-C

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 500W, 10.42A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:48V; Output Current - Output 1:10.42A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 500W, 10.42A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:48V; Output Current - Output 1:10.42A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 500W, 10.42A, 48V; Power Supply Approvals Xp Power - 72K9407 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 500W, 10.42A, 48V; Power Supply Approvals Xp Power
72K9407
Ac-Dc Converter, Enclosed, 1 O/p, 500W, 10.42A, 48V; Power Supply Approvals Xp Power 72K9407
AC-DC CONVERTER, ENCLOSED, 1 O/P, 500W, 10.42A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:48V; Output Current - Output 1:10.42A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 500W, 10.42A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:48V; Output Current - Output 1:10.42A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Enclosed Power Supply, Fixed, 90 V, 264 V, 500 W, 48 V, 10.42 A Rohs Compliant Xp Power - 97K9983 - Newark, An Avnet Company
Chicago, IL, United States
Enclosed Power Supply, Fixed, 90 V, 264 V, 500 W, 48 V, 10.42 A Rohs Compliant Xp Power
97K9983
Enclosed Power Supply, Fixed, 90 V, 264 V, 500 W, 48 V, 10.42 A Rohs Compliant Xp Power 97K9983
Enclosed Power Supply, Fixed, 90 V, 264 V, 500 W, 48 V, 10.42 A RoHS Compliant: Yes

Enclosed Power Supply, Fixed, 90 V, 264 V, 500 W, 48 V, 10.42 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 72K9407 97K9983
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 500W, 10.42A, 48V; Power Supply Approvals Xp Power Enclosed Power Supply, Fixed, 90 V, 264 V, 500 W, 48 V, 10.42 A Rohs Compliant Xp Power
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp090-aban3-19745 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 4.74 amps
View Details