XP Power AC DC Converters PBL500PS12C

Description
Enclosed AC DC Converters 1 Output 12V 20.83A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 20.83A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-PBL500PS12C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-PBL500PS12C-ND
AC DC Converters 1470-PBL500PS12C-ND
Enclosed AC DC Converters 1 Output 12V 20.83A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 20.83A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 20.83A; Power Supply Approvals Xp Power - 82AH6301 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 20.83A; Power Supply Approvals Xp Power
82AH6301
Power Supply, Ac-Dc, 12V, 20.83A; Power Supply Approvals Xp Power 82AH6301
POWER SUPPLY, AC-DC, 12V, 20.83A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:12V; Output Current - Output 1:20.83A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 20.83A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:12V; Output Current - Output 1:20.83A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-PBL500PS12C-ND 82AH6301
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 20.83A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227082 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details