XP Power AC DC Converters SMP350PS36

Description
Enclosed AC DC Converters 1 Output 36V 9.7A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 9.7A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4450-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4450-ND
AC DC Converters 1470-4450-ND
Enclosed AC DC Converters 1 Output 36V 9.7A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 9.7A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 9.7A; Power Supply Approvals Xp Power - 43AC1988 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 9.7A; Power Supply Approvals Xp Power
43AC1988
Power Supply, Ac-Dc, 36V, 9.7A; Power Supply Approvals Xp Power 43AC1988
POWER SUPPLY, AC-DC, 36V, 9.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:36V; Output Current - Output 1:9.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 9.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:36V; Output Current - Output 1:9.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4450-ND 43AC1988
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 9.7A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details