XP Power AC DC Converters VCB60US15

Description
Open Frame AC DC Converters 1 Output 15V 4A 90 ~ 305 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 4A 90 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-VCB60US15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-VCB60US15-ND
AC DC Converters 1470-VCB60US15-ND
Open Frame AC DC Converters 1 Output 15V 4A 90 ~ 305 VAC Input

Open Frame AC DC Converters 1 Output 15V 4A 90 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 4A; Power Supply Approvals Xp Power - 69AJ1610 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 4A; Power Supply Approvals Xp Power
69AJ1610
Power Supply, Ac-Dc, 15V, 4A; Power Supply Approvals Xp Power 69AJ1610
POWER SUPPLY, AC-DC, 15V, 4A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 305V AC; Output Voltage - Output 1:15VRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 4A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 305V AC; Output Voltage - Output 1:15VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-VCB60US15-ND 69AJ1610
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 4A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details