XP Power SDS180 Series DC Power Supply SDS180PS48B

Description
• 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty
Request a Quote Datasheet
Description
• 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDS180 Series DC Power Supply - SDS180PS48B - XP Power
Sunnyvale, CA, USA
SDS180 Series DC Power Supply
SDS180PS48B
SDS180 Series DC Power Supply SDS180PS48B
• 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty

• 120-180 Watts
• 3 x 5 Inch Footprint
• 150 W Medical Version
• Open Frame, U-Channel & Covered Versions
• Low Temperature Option
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - SDS180PS48B-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
SDS180PS48B-ND
AC DC Converters SDS180PS48B-ND
Open Frame AC DC Converters 1 Output 48V 3.75A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 3.75A 90 ~ 264 VAC Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number SDS180PS48B SDS180PS48B-ND
Product Name SDS180 Series DC Power Supply AC DC Converters
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation, Industrial
Features Overload Protection Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details