XP Power SDS120 Series DC Power Supply SDS120PT07B

Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Request a Quote Datasheet
Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDS120 Series DC Power Supply - SDS120PT07B - XP Power
Sunnyvale, CA, USA
SDS120 Series DC Power Supply
SDS120PT07B
SDS120 Series DC Power Supply SDS120PT07B
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal

• Single, Dual & Triple Outputs
• Convection-cooled
• 3” x 5” Footprint
• High Efficiency to 85%
• Open Frame, U-Channel & Covered Versions
• Low Temperature Option
• Optional Power Fail Detect Signal

Supplier's Site Datasheet
AC DC Converters - SDS120PT07B-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
SDS120PT07B-ND
AC DC Converters SDS120PT07B-ND
Open Frame AC DC Converters 3 Output 5V 12V -5V 15A, 6A, 800mA 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 5V 12V -5V 15A, 6A, 800mA 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Fixed, 120W, 5V, 15A, 12V, 6A, -5V, 800Ma Rohs Compliant Xp Power - 97K9487 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 120W, 5V, 15A, 12V, 6A, -5V, 800Ma Rohs Compliant Xp Power
97K9487
Ac/dc Open Frame Power Supply, Medical, Fixed, 120W, 5V, 15A, 12V, 6A, -5V, 800Ma Rohs Compliant Xp Power 97K9487
AC/DC Open Frame Power Supply, Medical, Fixed, 120W, 5V, 15A, 12V, 6A, -5V, 800mA RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 120W, 5V, 15A, 12V, 6A, -5V, 800mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SDS120PT07B SDS120PT07B-ND 97K9487
Product Name SDS120 Series DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Medical, Fixed, 120W, 5V, 15A, 12V, 6A, -5V, 800Ma Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Laboratory
Features Power Factor Correction Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details