XP Power AC DC Converters PBR650PS36C

Description
Enclosed AC DC Converters 1 Output 36V 18.06A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 18.06A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4866-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4866-ND
AC DC Converters 1470-4866-ND
Enclosed AC DC Converters 1 Output 36V 18.06A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 18.06A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 18.06A; Power Supply Approvals Xp Power - 02AH8854 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 18.06A; Power Supply Approvals Xp Power
02AH8854
Power Supply, Ac-Dc, 36V, 18.06A; Power Supply Approvals Xp Power 02AH8854
POWER SUPPLY, AC-DC, 36V, 18.06A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:650.16W; Output Voltage - Output 1:36V; Output Current - Output 1:18.06A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 18.06A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:650.16W; Output Voltage - Output 1:36V; Output Current - Output 1:18.06A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4866-ND 02AH8854
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 18.06A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details