XP Power SHP1000 Series DC Power Supply SHP1000PS28

Description
• 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet
Description
• 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHP1000 Series DC Power Supply - SHP1000PS28 - XP Power
Sunnyvale, CA, USA
SHP1000 Series DC Power Supply
SHP1000PS28
SHP1000 Series DC Power Supply SHP1000PS28
• 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty

• 650-1200 Watts
• Rugged Industrial Construction
• Variable Fan Speed for Noise Reduction
• -20 °C to +70 °C Operation
• AC OK, Remote On/Off and Active Current Share
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2224-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2224-ND
AC DC Converters 1470-2224-ND
Enclosed AC DC Converters 1 Output 28V 43A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 28V 43A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 1.13Kw, 36A, 28V; Power Supply Approvals Xp Power - 67R9499 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 1.13Kw, 36A, 28V; Power Supply Approvals Xp Power
67R9499
Ac-Dc Converter, Enclosed, 1 O/p, 1.13Kw, 36A, 28V; Power Supply Approvals Xp Power 67R9499
AC-DC CONVERTER, ENCLOSED, 1 O/P, 1.13KW, 36A, 28V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.013kW; Output Voltage - Output 1:28V; Output Current - Output 1:36A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 1.13KW, 36A, 28V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.013kW; Output Voltage - Output 1:28V; Output Current - Output 1:36A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 Kw, 28 V, 36 A Rohs Compliant Xp Power - 78R5294 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 Kw, 28 V, 36 A Rohs Compliant Xp Power
78R5294
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 Kw, 28 V, 36 A Rohs Compliant Xp Power 78R5294
AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 kW, 28 V, 36 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 kW, 28 V, 36 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number SHP1000PS28 1470-2224-ND 67R9499 78R5294
Product Name SHP1000 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 1.13Kw, 36A, 28V; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 Kw, 28 V, 36 A Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Features Power Factor Correction; Overload Protection
Operating Temperature -20 to 70 C (-4 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details