XP Power Power Supply, Ac-Dc, 24V, 0.21A; Power Supply Approvals Xp Power VCE05US24-P

Description
POWER SUPPLY, AC-DC, 24V, 0.21A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, 24V, 0.21A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 0.21A; Power Supply Approvals Xp Power - 01AC0439 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.21A; Power Supply Approvals Xp Power
01AC0439
Power Supply, Ac-Dc, 24V, 0.21A; Power Supply Approvals Xp Power 01AC0439
POWER SUPPLY, AC-DC, 24V, 0.21A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.21A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 01AC0439
Product Name Power Supply, Ac-Dc, 24V, 0.21A; Power Supply Approvals Xp Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1176647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type Interchangeable
Regulatory Compliance RoHS Compliant
View Details