XP Power AC DC Converters VCE10US15

Description
Enclosed AC DC Converters 1 Output 15V 670mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 670mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4528-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4528-ND
AC DC Converters 1470-4528-ND
Enclosed AC DC Converters 1 Output 15V 670mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 15V 670mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 0.67A; Power Supply Approvals Xp Power - 46AC8572 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.67A; Power Supply Approvals Xp Power
46AC8572
Power Supply, Ac-Dc, 15V, 0.67A; Power Supply Approvals Xp Power 46AC8572
POWER SUPPLY, AC-DC, 15V, 0.67A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:29.2mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 0.67A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:29.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4528-ND 46AC8572
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 0.67A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.6700 amps 0.6700 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile DC-DC Converters -  - Acopian Power Supplies
Specs
Type DC-DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details