XP Power AC DC Converters VCE03US24

Description
Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4522-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4522-ND
AC DC Converters 1470-4522-ND
Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - VCE03US24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VCE03US24
Power Supplies - Board Mount - AC DC Converters VCE03US24
AC/DC CONVERTER 24V 3W

AC/DC CONVERTER 24V 3W

Supplier's Site
Power Supply, Ac-Dc, 24V, 0.125A; Power Supply Approvals Xp Power - 46AC8566 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.125A; Power Supply Approvals Xp Power
46AC8566
Power Supply, Ac-Dc, 24V, 0.125A; Power Supply Approvals Xp Power 46AC8566
POWER SUPPLY, AC-DC, 24V, 0.125A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:19.1mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.125A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:19.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4522-ND VCE03US24 46AC8566
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 24V, 0.125A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
DC Output Current 0.1250 amps 0.1250 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
AC/DC Adapters - 1217135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details