XP Power AC DC Converters SMP350PS24

Description
Enclosed AC DC Converters 1 Output 24V 14.6A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 14.6A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4448-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4448-ND
AC DC Converters 1470-4448-ND
Enclosed AC DC Converters 1 Output 24V 14.6A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 14.6A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 14.6A; Power Supply Approvals Xp Power - 43AC1986 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 14.6A; Power Supply Approvals Xp Power
43AC1986
Power Supply, Ac-Dc, 24V, 14.6A; Power Supply Approvals Xp Power 43AC1986
POWER SUPPLY, AC-DC, 24V, 14.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:24V; Output Current - Output 1:14.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 14.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:24V; Output Current - Output 1:14.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4448-ND 43AC1986
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 14.6A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Switching Power Supplies - 1227030 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details