XP Power Power Supply, Ac-Dc, 3.3V, 1.21A; Power Supply Approvals Xp Power VCE05US03-P

Description
POWER SUPPLY, AC-DC, 3.3V, 1.21A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.21A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, 3.3V, 1.21A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.21A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The VCE05 series AC-DC power supply provides a single output of 3.3 VDC with a maximum output current of 1.21 A, delivering a total output power of 5 W. It features a compact design suitable for PCB mounting and is available in both open frame and encapsulated versions. The power supply operates within an input voltage range of 85 to 264 VAC and has a low no-load input power consumption of less than 0.3 W. It is designed for a wide range of applications, including industrial and information technology equipment, and complies with international safety standards such as EN60950 and UL60950. The unit also offers a peak load capability of 130% for up to 30 seconds, making it versatile for transient load conditions. Operating temperature ranges from -25 °C to +70 °C, with derating above 50 °C. The power supply is RoHS compliant and includes protections for overvoltage, overload, and short circuits.

Datasheet Summary
Powered by GS/AI

The VCE05 series AC-DC power supply provides a single output of 3.3 VDC with a maximum output current of 1.21 A, delivering a total output power of 5 W. It features a compact design suitable for PCB mounting and is available in both open frame and encapsulated versions. The power supply operates within an input voltage range of 85 to 264 VAC and has a low no-load input power consumption of less than 0.3 W. It is designed for a wide range of applications, including industrial and information technology equipment, and complies with international safety standards such as EN60950 and UL60950. The unit also offers a peak load capability of 130% for up to 30 seconds, making it versatile for transient load conditions. Operating temperature ranges from -25 °C to +70 °C, with derating above 50 °C. The power supply is RoHS compliant and includes protections for overvoltage, overload, and short circuits.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 3.3V, 1.21A; Power Supply Approvals Xp Power - 01AC0429 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 1.21A; Power Supply Approvals Xp Power
01AC0429
Power Supply, Ac-Dc, 3.3V, 1.21A; Power Supply Approvals Xp Power 01AC0429
POWER SUPPLY, AC-DC, 3.3V, 1.21A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.21A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 1.21A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.21A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 01AC0429
Product Name Power Supply, Ac-Dc, 3.3V, 1.21A; Power Supply Approvals Xp Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details