XP Power AC DC Converters PBL500PS12B

Description
Open Frame AC DC Converters 1 Output 12V 20.83A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 20.83A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-PBL500PS12B-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-PBL500PS12B-ND
AC DC Converters 1470-PBL500PS12B-ND
Open Frame AC DC Converters 1 Output 12V 20.83A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 20.83A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 20.83A; Power Supply Approvals Xp Power - 82AH6300 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 20.83A; Power Supply Approvals Xp Power
82AH6300
Power Supply, Ac-Dc, 12V, 20.83A; Power Supply Approvals Xp Power 82AH6300
POWER SUPPLY, AC-DC, 12V, 20.83A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 30CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 20.83A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 30CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-PBL500PS12B-ND 82AH6300
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 20.83A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Acopian Custom Power Supply System Builder -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; Programmable Power Supply; AC/DC Converter; High Voltage
Technology Linear Power Supply; Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details