XP Power Ac-Dc Converter, Enclosed, 1 O/p, 600W, 50A, 12V; Power Supply Approvals Xp Power SMC600PS12-CI

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 600W, 50A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Frequency:63Hz RoHS Compliant: Yes
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 600W, 50A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Frequency:63Hz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 600W, 50A, 12V; Power Supply Approvals Xp Power - 72K9409 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 600W, 50A, 12V; Power Supply Approvals Xp Power
72K9409
Ac-Dc Converter, Enclosed, 1 O/p, 600W, 50A, 12V; Power Supply Approvals Xp Power 72K9409
AC-DC CONVERTER, ENCLOSED, 1 O/P, 600W, 50A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Frequency:63Hz RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 600W, 50A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Frequency:63Hz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 72K9409
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 600W, 50A, 12V; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Bench Power Supplies - 1233669 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 20.0 volts
DC Output Current 10 amps
View Details