XP Power AC DC Converters PBR650PS48C

Description
Enclosed AC DC Converters 1 Output 48V 13.55A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 13.55A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4867-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4867-ND
AC DC Converters 1470-4867-ND
Enclosed AC DC Converters 1 Output 48V 13.55A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 13.55A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 13.55A; Power Supply Approvals Xp Power - 02AH8855 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 13.55A; Power Supply Approvals Xp Power
02AH8855
Power Supply, Ac-Dc, 48V, 13.55A; Power Supply Approvals Xp Power 02AH8855
POWER SUPPLY, AC-DC, 48V, 13.55A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:650.4W; Output Voltage - Output 1:48V; Output Current - Output 1:13.55A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 13.55A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:650.4W; Output Voltage - Output 1:48V; Output Current - Output 1:13.55A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4867-ND 02AH8855
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 13.55A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1226597 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details