XP Power AC-DC Power Supplies UCP225PS15

Description
Green XP Power Low 1.18” Profile U Channel Construction High Power Density 3.12” by 5.0” Footprint 150 W Convection/ 225 W Forced Cooled Ratings Optional 5 V Standby and Remote On/Off 12 V Fan Output Medical and ITE Approvals High Efficiency, up to 95% Less than 0.5 W No Load Input Power
Request a Quote Datasheet
Description
Green XP Power Low 1.18” Profile U Channel Construction High Power Density 3.12” by 5.0” Footprint 150 W Convection/ 225 W Forced Cooled Ratings Optional 5 V Standby and Remote On/Off 12 V Fan Output Medical and ITE Approvals High Efficiency, up to 95% Less than 0.5 W No Load Input Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - UCP225PS15 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
UCP225PS15
AC-DC Power Supplies UCP225PS15
Green XP Power Low 1.18” Profile U Channel Construction High Power Density 3.12” by 5.0” Footprint 150 W Convection/ 225 W Forced Cooled Ratings Optional 5 V Standby and Remote On/Off 12 V Fan Output Medical and ITE Approvals High Efficiency, up to 95% Less than 0.5 W No Load Input Power

Green XP Power

  • Low 1.18” Profile U Channel Construction
  • High Power Density
  • 3.12” by 5.0” Footprint
  • 150 W Convection/ 225 W Forced Cooled Ratings
  • Optional 5 V Standby and Remote On/Off
  • 12 V Fan Output
  • Medical and ITE Approvals
  • High Efficiency, up to 95%
  • Less than 0.5 W No Load Input Power
Supplier's Site Datasheet
AC DC Converters - 1470-3955-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3955-ND
AC DC Converters 1470-3955-ND
Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 15A; Power Supply Approvals Xp Power - 06AC2644 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 15A; Power Supply Approvals Xp Power
06AC2644
Power Supply, Ac-Dc, 15V, 15A; Power Supply Approvals Xp Power 06AC2644
POWER SUPPLY, AC-DC, 15V, 15A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 10CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 15A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 10CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number UCP225PS15 1470-3955-ND 06AC2644
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 15V, 15A; Power Supply Approvals Xp Power
Type AC/DC Converter AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details