XP Power AC DC Desktop, Wall Power Adapters PCM50UD08

Description
15V, -15V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V, -15V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - PCM50UD08-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
PCM50UD08-ND
AC DC Desktop, Wall Power Adapters PCM50UD08-ND
15V, -15V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V, -15V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 2O/p, 42W; Power Supply Approvals Xp Power - 04R9545 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 2O/p, 42W; Power Supply Approvals Xp Power
04R9545
Adaptor, Ac-Dc, Medical, 2O/p, 42W; Power Supply Approvals Xp Power 04R9545
ADAPTOR, AC-DC, MEDICAL, 2O/P, 42W; Power Supply Approvals:Medical; No. of Outputs:2 Output; Output Power Max:42W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-15V; Product Range:PCM Series RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 2O/P, 42W; Power Supply Approvals:Medical; No. of Outputs:2 Output; Output Power Max:42W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-15V; Product Range:PCM Series RoHS Compliant: Yes

Supplier's Site
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 15V, 2A, -15V, 1A Rohs Compliant Xp Power - 67K7687 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 15V, 2A, -15V, 1A Rohs Compliant Xp Power
67K7687
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 15V, 2A, -15V, 1A Rohs Compliant Xp Power 67K7687
AC/DC Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 15V, 2A, -15V, 1A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 15V, 2A, -15V, 1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PCM50UD08-ND 04R9545 67K7687
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 2O/p, 42W; Power Supply Approvals Xp Power Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 15V, 2A, -15V, 1A Rohs Compliant Xp Power
Type Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 70 C (32 to 158 F)
AC Output Voltage -15.0 to 15.0 volts
DC Output Voltage -15.0 to 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers