XP Power AC DC Desktop, Wall Power Adapters PCM50UT03

Description
5V, 12V, -5V 53W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
5V, 12V, -5V 53W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - PCM50UT03-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
PCM50UT03-ND
AC DC Desktop, Wall Power Adapters PCM50UT03-ND
5V, 12V, -5V 53W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

5V, 12V, -5V 53W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 12V, 2A, -5V, 800Ma Rohs Compliant Xp Power - 97K7027 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 12V, 2A, -5V, 800Ma Rohs Compliant Xp Power
97K7027
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 12V, 2A, -5V, 800Ma Rohs Compliant Xp Power 97K7027
AC/DC Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 12V, 2A, -5V, 800mA RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 12V, 2A, -5V, 800mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PCM50UT03-ND 97K7027
Product Name AC DC Desktop, Wall Power Adapters Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 12V, 2A, -5V, 800Ma Rohs Compliant Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 70 C (32 to 158 F)
AC Output Voltage -5.0 to 12.0 volts
DC Output Voltage -5.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers