XP Power AC DC Desktop, Wall Power Adapters PDM30US24

Description
24V 30W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 30W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - PDM30US24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
PDM30US24-ND
AC DC Desktop, Wall Power Adapters PDM30US24-ND
24V 30W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

24V 30W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 24V, 1.25A; Power Supply Approvals Xp Power - 12P6992 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 24V, 1.25A; Power Supply Approvals Xp Power
12P6992
Adaptor, Ac-Dc, Medical, 24V, 1.25A; Power Supply Approvals Xp Power 12P6992
ADAPTOR, AC-DC, MEDICAL, 24V, 1.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; External Depth:110mm RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 24V, 1.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; External Depth:110mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PDM30US24-ND 12P6992
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 24V, 1.25A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Infinity Rack Mounting & Benchtop AC-DC Single Output Power Supply -  - Acopian Power Supplies
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Rack Mount
View Details
DC Power Supply - DCS80-37E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2960 watts
View Details