XP Power AC DC Converters VCE03US15

Description
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4521-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4521-ND
AC DC Converters 1470-4521-ND
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Xp Power - 46AC8565 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Xp Power
46AC8565
Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Xp Power 46AC8565
POWER SUPPLY, AC-DC, 15V, 0.2A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:19.1mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 0.2A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:19.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - VCE03US15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VCE03US15
Power Supplies - Board Mount - AC DC Converters VCE03US15
AC/DC CONVERTER 15V 3W

AC/DC CONVERTER 15V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4521-ND 46AC8565 VCE03US15
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 0.2A; Power Supply Approvals Xp Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
DC Output Current 0.2000 amps 0.2000 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details