XP Power SDS120 Series DC Power Supply SDS120PT02B

Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Datasheet
Datasheet Summary
Powered by GS/AI

The SDS120PT02B is a DC power supply from the XP Power SDS120 Series, designed to deliver a maximum output power of 120 watts. It features a dual output configuration with +3.3 V and +12 V outputs, providing a maximum current of 15 A at +3.3 V and 0.6 A at +12 V. The power supply operates within an input voltage range of 90-264 VAC and has a power factor greater than 0.9, ensuring efficient operation. This model has an efficiency rating of approximately 85% and includes protections for overvoltage, overload, and short circuits, with auto-recovery features. The SDS120PT02B is convection-cooled and has a compact footprint of 3,Äù x 5,Äù, making it suitable for various applications where space is a constraint. It operates in a temperature range of 0 °C to +70 °C and has a low temperature option available. The product is compliant with multiple safety and EMC standards, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The SDS120PT02B is a DC power supply from the XP Power SDS120 Series, designed to deliver a maximum output power of 120 watts. It features a dual output configuration with +3.3 V and +12 V outputs, providing a maximum current of 15 A at +3.3 V and 0.6 A at +12 V. The power supply operates within an input voltage range of 90-264 VAC and has a power factor greater than 0.9, ensuring efficient operation. This model has an efficiency rating of approximately 85% and includes protections for overvoltage, overload, and short circuits, with auto-recovery features. The SDS120PT02B is convection-cooled and has a compact footprint of 3,Äù x 5,Äù, making it suitable for various applications where space is a constraint. It operates in a temperature range of 0 °C to +70 °C and has a low temperature option available. The product is compliant with multiple safety and EMC standards, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
SDS120 Series DC Power Supply - SDS120PT02B - XP Power
Sunnyvale, CA, USA
SDS120 Series DC Power Supply
SDS120PT02B
SDS120 Series DC Power Supply SDS120PT02B
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal

• Single, Dual & Triple Outputs
• Convection-cooled
• 3” x 5” Footprint
• High Efficiency to 85%
• Open Frame, U-Channel & Covered Versions
• Low Temperature Option
• Optional Power Fail Detect Signal

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number SDS120PT02B
Product Name SDS120 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Laboratory
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers