XP Power AC DC Converters SDS60UT05

Description
Open Frame AC DC Converters 3 Output 5V 12V -12V 6A, 3A, 800mA 90 ~ 264 VAC Input
Request a Quote
Description
Open Frame AC DC Converters 3 Output 5V 12V -12V 6A, 3A, 800mA 90 ~ 264 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AC/DC Open Frame Power Supply from XP Power, part number 97K9511, is designed for 1U applications and provides a total output power of 63W. It features multiple output voltages: +5V at 6A, +12V at 3A, and -12V at 800mA. The input voltage range is 90-264 VAC or 120-370 VDC, with a maximum input current of 1.6A at 115 VAC and 1.0A at 230 VAC. The power supply has an efficiency of approximately 80% at full load and operates within a temperature range of 0°C to +70°C, with derating above +50°C. This power supply includes protections for overvoltage, overload, and short circuit, ensuring reliable operation. It has a hold-up time of 12 ms and meets various safety and EMC standards, including EN60950-1 and EN55022 level B. The unit is RoHS compliant and has a mean time between failures (MTBF) of 190,000 hours at 25°C. The compact design allows for easy integration into systems requiring a reliable power source.

Datasheet Summary
Powered by GS/AI

The AC/DC Open Frame Power Supply from XP Power, part number 97K9511, is designed for 1U applications and provides a total output power of 63W. It features multiple output voltages: +5V at 6A, +12V at 3A, and -12V at 800mA. The input voltage range is 90-264 VAC or 120-370 VDC, with a maximum input current of 1.6A at 115 VAC and 1.0A at 230 VAC. The power supply has an efficiency of approximately 80% at full load and operates within a temperature range of 0°C to +70°C, with derating above +50°C. This power supply includes protections for overvoltage, overload, and short circuit, ensuring reliable operation. It has a hold-up time of 12 ms and meets various safety and EMC standards, including EN60950-1 and EN55022 level B. The unit is RoHS compliant and has a mean time between failures (MTBF) of 190,000 hours at 25°C. The compact design allows for easy integration into systems requiring a reliable power source.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2219-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2219-ND
AC DC Converters 1470-2219-ND
Open Frame AC DC Converters 3 Output 5V 12V -12V 6A, 3A, 800mA 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 5V 12V -12V 6A, 3A, 800mA 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 3 O/p, 63W, 5V, 12V, -12V; Power Supply Approvals Xp Power - 04R9619 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 63W, 5V, 12V, -12V; Power Supply Approvals Xp Power
04R9619
Ac-Dc Converter, Open Frame, 3 O/p, 63W, 5V, 12V, -12V; Power Supply Approvals Xp Power 04R9619
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 63W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):63W; Input Voltage VAC:85V AC to 264V AC; Height:1.2" RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 63W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):63W; Input Voltage VAC:85V AC to 264V AC; Height:1.2" RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, 1U Applications, Adjustable, Fixed, 63W, 5V, 6A, 12V, 3A, -12V, 800Ma Rohs Compliant Xp Power - 97K9511 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, 1U Applications, Adjustable, Fixed, 63W, 5V, 6A, 12V, 3A, -12V, 800Ma Rohs Compliant Xp Power
97K9511
Ac/dc Open Frame Power Supply, 1U Applications, Adjustable, Fixed, 63W, 5V, 6A, 12V, 3A, -12V, 800Ma Rohs Compliant Xp Power 97K9511
AC/DC Open Frame Power Supply, 1U Applications, Adjustable, Fixed, 63W, 5V, 6A, 12V, 3A, -12V, 800mA RoHS Compliant: Yes

AC/DC Open Frame Power Supply, 1U Applications, Adjustable, Fixed, 63W, 5V, 6A, 12V, 3A, -12V, 800mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2219-ND 04R9619 97K9511
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 3 O/p, 63W, 5V, 12V, -12V; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, 1U Applications, Adjustable, Fixed, 63W, 5V, 6A, 12V, 3A, -12V, 800Ma Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data