XP Power AC DC Converters VCE10US09

Description
Enclosed AC DC Converters 1 Output 9V 1.11A 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 9V 1.11A 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4526-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4526-ND
AC DC Converters 1470-4526-ND
Enclosed AC DC Converters 1 Output 9V 1.11A 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 9V 1.11A 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 9V, 1.11A; Power Supply Approvals Xp Power - 46AC8570 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 9V, 1.11A; Power Supply Approvals Xp Power
46AC8570
Power Supply, Ac-Dc, 9V, 1.11A; Power Supply Approvals Xp Power 46AC8570
POWER SUPPLY, AC-DC, 9V, 1.11A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:9V; Output Current - Output 1:1.11A; Output Voltage - Output 2:-; Width:29.2mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 9V, 1.11A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:9V; Output Current - Output 1:1.11A; Output Voltage - Output 2:-; Width:29.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4526-ND 46AC8570
Product Name AC DC Converters Power Supply, Ac-Dc, 9V, 1.11A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.11 amps 1.11 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers