XP Power AC DC Converters VCE03US48

Description
Enclosed AC DC Converters 1 Output 48V 63mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 63mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4523-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4523-ND
AC DC Converters 1470-4523-ND
Enclosed AC DC Converters 1 Output 48V 63mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 48V 63mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - VCE03US48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VCE03US48
Power Supplies - Board Mount - AC DC Converters VCE03US48
AC/DC CONVERTER 48V 3W

AC/DC CONVERTER 48V 3W

Supplier's Site
Power Supply, Ac-Dc, 48V, 0.63A; Power Supply Approvals Xp Power - 46AC8567 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.63A; Power Supply Approvals Xp Power
46AC8567
Power Supply, Ac-Dc, 48V, 0.63A; Power Supply Approvals Xp Power 46AC8567
POWER SUPPLY, AC-DC, 48V, 0.63A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:48V; Output Current - Output 1:63mA; Output Voltage - Output 2:-; Width:19.1mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.63A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:48V; Output Current - Output 1:63mA; Output Voltage - Output 2:-; Width:19.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4523-ND VCE03US48 46AC8567
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 48V, 0.63A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
DC Output Current 0.0630 amps 0.0630 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-elr-10750-120-4u-27144 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - ARA2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details