XP Power Adaptor, Ac-Dc, Medical, 18V, 1.65A; Power Supply Approvals Xp Power PDM30US18

Description
ADAPTOR, AC-DC, MEDICAL, 18V, 1.65A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:18V; Output Current - Output 1:1.65A; Output Voltage - Output 2:-; External Depth:110mm RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, MEDICAL, 18V, 1.65A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:18V; Output Current - Output 1:1.65A; Output Voltage - Output 2:-; External Depth:110mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, Medical, 18V, 1.65A; Power Supply Approvals Xp Power - 12P6991 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 18V, 1.65A; Power Supply Approvals Xp Power
12P6991
Adaptor, Ac-Dc, Medical, 18V, 1.65A; Power Supply Approvals Xp Power 12P6991
ADAPTOR, AC-DC, MEDICAL, 18V, 1.65A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:18V; Output Current - Output 1:1.65A; Output Voltage - Output 2:-; External Depth:110mm RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 18V, 1.65A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:18V; Output Current - Output 1:1.65A; Output Voltage - Output 2:-; External Depth:110mm RoHS Compliant: Yes

Supplier's Site
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 30 W, 18 V, 1.65 A Rohs Compliant Xp Power - 01P3947 - Newark, An Avnet Company
Chicago, IL, United States
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 30 W, 18 V, 1.65 A Rohs Compliant Xp Power
01P3947
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 30 W, 18 V, 1.65 A Rohs Compliant Xp Power 01P3947
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 30 W, 18 V, 1.65 A RoHS Compliant: Yes

Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 30 W, 18 V, 1.65 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 12P6991 01P3947
Product Name Adaptor, Ac-Dc, Medical, 18V, 1.65A; Power Supply Approvals Xp Power Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 30 W, 18 V, 1.65 A Rohs Compliant Xp Power
Type DC Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227644 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details