• Single, Dual & Triple Outputs
• Convection-cooled
• 3” x 5” Footprint
• High Efficiency to 85%
• Open Frame, U-Channel & Covered Versions
• Low Temperature Option
• Optional Power Fail Detect Signal
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SDS120PT12B |
| Product Name | SDS120 Series DC Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Applications | Laboratory |
| Features | Power Factor Correction |