XP Power SDS120 Series DC Power Supply SDS120PS12B

Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Request a Quote Datasheet
Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDS120 Series DC Power Supply - SDS120PS12B - XP Power
Sunnyvale, CA, USA
SDS120 Series DC Power Supply
SDS120PS12B
SDS120 Series DC Power Supply SDS120PS12B
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal

• Single, Dual & Triple Outputs
• Convection-cooled
• 3” x 5” Footprint
• High Efficiency to 85%
• Open Frame, U-Channel & Covered Versions
• Low Temperature Option
• Optional Power Fail Detect Signal

Supplier's Site Datasheet
AC DC Converters - SDS120PS12B-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
SDS120PS12B-ND
AC DC Converters SDS120PS12B-ND
Open Frame AC DC Converters 1 Output 12V 10A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 10A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply/Voltage Converter PC Board Mount - 39178467 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
39178467
Power Supply/Voltage Converter PC Board Mount 39178467
AC/DC OPEN FRAME POWER SUPPLY, ADJUSTABLE, FIXED, 90 V, 264 V, 120 W, 12 V, 10 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC/DC OPEN FRAME POWER SUPPLY, ADJUSTABLE, FIXED, 90 V, 264 V, 120 W, 12 V, 10 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ac-Dc Converter, Open Frame, 1 O/p, 120W, 10A, 12V; Power Supply Approvals Xp Power - 04R9597 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 120W, 10A, 12V; Power Supply Approvals Xp Power
04R9597
Ac-Dc Converter, Open Frame, 1 O/p, 120W, 10A, 12V; Power Supply Approvals Xp Power 04R9597
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 120W, 10A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):120W; Input Voltage VAC:90V AC to 264V AC; Height:1.54" RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 120W, 10A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):120W; Input Voltage VAC:90V AC to 264V AC; Height:1.54" RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 120 W, 12 V, 10 A Rohs Compliant Xp Power - 97K9482 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 120 W, 12 V, 10 A Rohs Compliant Xp Power
97K9482
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 120 W, 12 V, 10 A Rohs Compliant Xp Power 97K9482
AC/DC Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 120 W, 12 V, 10 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 120 W, 12 V, 10 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number SDS120PS12B SDS120PS12B-ND 39178467 04R9597 97K9482
Product Name SDS120 Series DC Power Supply AC DC Converters Power Supply/Voltage Converter PC Board Mount Ac-Dc Converter, Open Frame, 1 O/p, 120W, 10A, 12V; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 120 W, 12 V, 10 A Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Laboratory
Features Power Factor Correction Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details