XP Power AC DC Converters PBL500PS48C

Description
Enclosed AC DC Converters 1 Output 48V 5.21A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 5.21A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-PBL500PS48C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-PBL500PS48C-ND
AC DC Converters 1470-PBL500PS48C-ND
Enclosed AC DC Converters 1 Output 48V 5.21A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 5.21A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 5.21A; Power Supply Approvals Xp Power - 82AH6307 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 5.21A; Power Supply Approvals Xp Power
82AH6307
Power Supply, Ac-Dc, 48V, 5.21A; Power Supply Approvals Xp Power 82AH6307
POWER SUPPLY, AC-DC, 48V, 5.21A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:48V; Output Current - Output 1:5.21A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 5.21A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:48V; Output Current - Output 1:5.21A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-PBL500PS48C-ND 82AH6307
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 5.21A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products