XP Power SHP Series AC-DC Power Supply SHP350PS28

Description
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty
Request a Quote Datasheet
Description
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sunnyvale, CA, USA
SHP Series AC-DC Power Supply
SHP350PS28
SHP Series AC-DC Power Supply SHP350PS28
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty

Features:

  • DC Input LED Driver
  • Constant Current Output
  • LED Drive Current up to 1000 mA
  • LED Strings from 2 V to 56 V
  • PWM Dimming Control
  • Open or Short Circuit LED Protection
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2230-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2230-ND
AC DC Converters 1470-2230-ND
Enclosed AC DC Converters 1 Output 28V 12.5A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 28V 12.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 12.5A, 28V; Power Supply Approvals Xp Power - 89T3577 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 12.5A, 28V; Power Supply Approvals Xp Power
89T3577
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 12.5A, 28V; Power Supply Approvals Xp Power 89T3577
AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 12.5A, 28V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Height:2.1" RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 12.5A, 28V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Height:2.1" RoHS Compliant: Yes

Supplier's Site Datasheet
Psu, 350W, Single Output; No. Of Outputs Xp Power - 96T7476 - Newark, An Avnet Company
Chicago, IL, United States
Psu, 350W, Single Output; No. Of Outputs Xp Power
96T7476
Psu, 350W, Single Output; No. Of Outputs Xp Power 96T7476
PSU, 350W, SINGLE OUTPUT; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

PSU, 350W, SINGLE OUTPUT; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number SHP350PS28 1470-2230-ND 89T3577 96T7476
Product Name SHP Series AC-DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 350W, 12.5A, 28V; Power Supply Approvals Xp Power Psu, 350W, Single Output; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Voltage 5.0 to 28.0 volts 28.0 volts 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
AC/DC Adapters - 1176626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details