XP Power AC DC Converters VCE05US12

Description
Enclosed AC DC Converters 1 Output 12V 410mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 410mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-3722-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3722-ND
AC DC Converters 1470-3722-ND
Enclosed AC DC Converters 1 Output 12V 410mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 410mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 0.41A; Power Supply Approvals Xp Power - 01AC0434 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.41A; Power Supply Approvals Xp Power
01AC0434
Power Supply, Ac-Dc, 12V, 0.41A; Power Supply Approvals Xp Power 01AC0434
POWER SUPPLY, AC-DC, 12V, 0.41A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.41A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 12V, 0.41A; No. Of Outputs Xp Power - 01AC6951 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.41A; No. Of Outputs Xp Power
01AC6951
Power Supply, Ac-Dc, 12V, 0.41A; No. Of Outputs Xp Power 01AC6951
POWER SUPPLY, AC-DC, 12V, 0.41A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.41A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:410mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - VCE05US12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VCE05US12
Power Supplies - Board Mount - AC DC Converters VCE05US12
AC/DC CONVERTER 12V 5W

AC/DC CONVERTER 12V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3722-ND 01AC0434 VCE05US12
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 0.41A; Power Supply Approvals Xp Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
DC Output Current 0.4100 amps 0.4100 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psbe-10060-510-3u-27493 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 510 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - M3L2805S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details