XP Power AC DC Desktop, Wall Power Adapters PCM50UT04

Description
5V, 12V, -12V 59W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
5V, 12V, -12V 59W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - PCM50UT04-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
PCM50UT04-ND
AC DC Desktop, Wall Power Adapters PCM50UT04-ND
5V, 12V, -12V 59W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

5V, 12V, -12V 59W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 3O/p, 42W; Power Supply Approvals Xp Power - 71J0171 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 3O/p, 42W; Power Supply Approvals Xp Power
71J0171
Adaptor, Ac-Dc, Medical, 3O/p, 42W; Power Supply Approvals Xp Power 71J0171
ADAPTOR, AC-DC, MEDICAL, 3O/P, 42W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Output Power Max:42W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:12V; Product Range:PCM Series RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 3O/P, 42W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Output Power Max:42W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:12V; Product Range:PCM Series RoHS Compliant: Yes

Supplier's Site
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 12V, 2A, -12V, 800Ma Rohs Compliant Xp Power - 97K7028 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 12V, 2A, -12V, 800Ma Rohs Compliant Xp Power
97K7028
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 12V, 2A, -12V, 800Ma Rohs Compliant Xp Power 97K7028
AC/DC Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 12V, 2A, -12V, 800mA RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 12V, 2A, -12V, 800mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PCM50UT04-ND 71J0171 97K7028
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 3O/p, 42W; Power Supply Approvals Xp Power Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 12V, 2A, -12V, 800Ma Rohs Compliant Xp Power
Type Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 70 C (32 to 158 F)
AC Output Voltage -12.0 to 12.0 volts
DC Output Voltage -12.0 to 12.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Engineered Systems, Avionics ATE Power Subsystem -  - AMETEK Programmable Power
Specs
Type AC Power Source
View Details