XP Power SDH400 Series AC-DC Power Supply SDH400PS12

Description
• 400 Watts • Convection-cooled • Single and Dual Outputs • Up to 700 W Peak Power on Single Output Versions • Power Good and Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 400 Watts • Convection-cooled • Single and Dual Outputs • Up to 700 W Peak Power on Single Output Versions • Power Good and Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDH400 Series AC-DC Power Supply - SDH400PS12 - XP Power
Sunnyvale, CA, USA
SDH400 Series AC-DC Power Supply
SDH400PS12
SDH400 Series AC-DC Power Supply SDH400PS12
• 400 Watts • Convection-cooled • Single and Dual Outputs • Up to 700 W Peak Power on Single Output Versions • Power Good and Remote On/Off • 3 Year Warranty

• 400 Watts
• Convection-cooled
• Single and Dual Outputs
• Up to 700 W Peak Power on Single Output Versions
• Power Good and Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2790-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2790-ND
AC DC Converters 1470-2790-ND
Open Frame AC DC Converters 1 Output 12V 33.33A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 33.33A 90 ~ 264 VAC Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number SDH400PS12 1470-2790-ND
Product Name SDH400 Series AC-DC Power Supply AC DC Converters
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 116599824 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 15.0 volts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
DC Power Supply - 5691288-91 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 96 watts
View Details