XP Power AC DC Converters VCE10US48

Description
Enclosed AC DC Converters 1 Output 48V 210mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 210mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4530-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4530-ND
AC DC Converters 1470-4530-ND
Enclosed AC DC Converters 1 Output 48V 210mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 48V 210mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 0.21A; Power Supply Approvals Xp Power - 46AC8574 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.21A; Power Supply Approvals Xp Power
46AC8574
Power Supply, Ac-Dc, 48V, 0.21A; Power Supply Approvals Xp Power 46AC8574
POWER SUPPLY, AC-DC, 48V, 0.21A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:48V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Width:29.2mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.21A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:48V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Width:29.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4530-ND 46AC8574
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 0.21A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.2100 amps 0.2100 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - DCR40-40B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1800 watts
View Details