• 175 Watts
• 200 W Peak Rating
• Up to 120 W Convection Cooled
• Industrial & Medical Approvals
• Low Leakage Current
• Class I & II Applications
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RCL175PS05 |
| Product Name | RCL Series DC Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Applications | Instrumentation |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| Regulatory Compliance | RoHS, WEEE |