XP Power AC DC Converters PBR500PS12B

Description
Open Frame AC DC Converters 1 Output 12V 29.17A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 29.17A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4856-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4856-ND
AC DC Converters 1470-4856-ND
Open Frame AC DC Converters 1 Output 12V 29.17A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 29.17A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 29.17A; Power Supply Approvals Xp Power - 99AC8614 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 29.17A; Power Supply Approvals Xp Power
99AC8614
Power Supply, Ac-Dc, 12V, 29.17A; Power Supply Approvals Xp Power 99AC8614
POWER SUPPLY, AC-DC, 12V, 29.17A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 30CFM; Power Rating (Convection Cooling):350W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 29.17A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):450W @ 30CFM; Power Rating (Convection Cooling):350W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4856-ND 99AC8614
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 29.17A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details