XP Power AC DC Converters UCP180PS28

Description
Open Frame AC DC Converters 1 Output 28V 4.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 28V 4.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4563-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4563-ND
AC DC Converters 1470-4563-ND
Open Frame AC DC Converters 1 Output 28V 4.3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 28V 4.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 28V, 4.3A; No. Of Outputs Xp Power - 47AC9728 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 28V, 4.3A; No. Of Outputs Xp Power
47AC9728
Power Supply, Medical, Ac-Dc, 28V, 4.3A; No. Of Outputs Xp Power 47AC9728
POWER SUPPLY, MEDICAL, AC-DC, 28V, 4.3A; No. of Outputs:1 Output; Power Rating (Covection Cooling):120W; Power Rating (Forced Cooling):180W @ 10CFM; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 28V, 4.3A; No. of Outputs:1 Output; Power Rating (Covection Cooling):120W; Power Rating (Forced Cooling):180W @ 10CFM; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4563-ND 47AC9728
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 28V, 4.3A; No. Of Outputs Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
AC/DC Adapters - 1242186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Australia, european plug, uk, us
View Details