XP Power AC DC Converters PBL500PS36B

Description
Open Frame AC DC Converters 1 Output 36V 8.94A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 8.94A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-PBL500PS36B-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-PBL500PS36B-ND
AC DC Converters 1470-PBL500PS36B-ND
Open Frame AC DC Converters 1 Output 36V 8.94A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 8.94A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 8.94A; Power Supply Approvals Xp Power - 82AH6304 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 8.94A; Power Supply Approvals Xp Power
82AH6304
Power Supply, Ac-Dc, 36V, 8.94A; Power Supply Approvals Xp Power 82AH6304
POWER SUPPLY, AC-DC, 36V, 8.94A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W @ 30CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 8.94A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W @ 30CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-PBL500PS36B-ND 82AH6304
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 8.94A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details