XP Power SDS150 Series DC Power Supply SDS150PS48B

Description
• 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty
Request a Quote Datasheet
Description
• 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDS150 Series DC Power Supply - SDS150PS48B - XP Power
Sunnyvale, CA, USA
SDS150 Series DC Power Supply
SDS150PS48B
SDS150 Series DC Power Supply SDS150PS48B
• 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty

• 120-180 Watts
• 3 x 5 Inch Footprint
• 150 W Medical Version
• Open Frame, U-Channel & Covered Versions
• Low Temperature Option
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - SDS150PS48B-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
SDS150PS48B-ND
AC DC Converters SDS150PS48B-ND
Open Frame AC DC Converters 1 Output 48V 3.13A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 3.13A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 3.13A, 48V; Power Supply Approvals Xp Power - 32M6430 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 3.13A, 48V; Power Supply Approvals Xp Power
32M6430
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 3.13A, 48V; Power Supply Approvals Xp Power 32M6430
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 3.13A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):150W; Input Voltage VAC:90V AC to 264V AC; Height:35.6mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 3.13A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):150W; Input Voltage VAC:90V AC to 264V AC; Height:35.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SDS150PS48B SDS150PS48B-ND 32M6430
Product Name SDS150 Series DC Power Supply AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 150W, 3.13A, 48V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation, Industrial
Features Overload Protection Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Switching Power Supplies - 1227038 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details