• 300 Watts
• 3.2” x 5” Footprint
• High Efficiency
• Up to 600 W Peak Power
• Single & Dual Outputs
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SDF300PD548 |
| Product Name | SDF300 Series DC Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Rack Mount |
| Applications | Instrumentation, 1U |
| Features | Overload Protection |