XP Power SDS120 Series DC Power Supply SDS120PT08B

Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Request a Quote Datasheet
Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDS120 Series DC Power Supply - SDS120PT08B - XP Power
Sunnyvale, CA, USA
SDS120 Series DC Power Supply
SDS120PT08B
SDS120 Series DC Power Supply SDS120PT08B
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal

• Single, Dual & Triple Outputs
• Convection-cooled
• 3” x 5” Footprint
• High Efficiency to 85%
• Open Frame, U-Channel & Covered Versions
• Low Temperature Option
• Optional Power Fail Detect Signal

Supplier's Site Datasheet
AC DC Converters - SDS120PT08B-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
SDS120PT08B-ND
AC DC Converters SDS120PT08B-ND
Open Frame AC DC Converters 3 Output 5V 12V -12V 15A, 6A, 800mA 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 5V 12V -12V 15A, 6A, 800mA 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 3 O/p, 120W, 5V, 12V, -12V; Power Supply Approvals Xp Power - 97K9488 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 120W, 5V, 12V, -12V; Power Supply Approvals Xp Power
97K9488
Ac-Dc Converter, Open Frame, 3 O/p, 120W, 5V, 12V, -12V; Power Supply Approvals Xp Power 97K9488
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 120W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):120W; Input Voltage VAC:90V AC to 264V AC; Height:39.2mmRoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 120W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):120W; Input Voltage VAC:90V AC to 264V AC; Height:39.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SDS120PT08B SDS120PT08B-ND 97K9488
Product Name SDS120 Series DC Power Supply AC DC Converters Ac-Dc Converter, Open Frame, 3 O/p, 120W, 5V, 12V, -12V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Laboratory
Features Power Factor Correction Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C48048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details