• 650 Watt
• Top Fan & ‘U’ Channel Options
• -20 ºC to +70 ºC Operation
• 5 V Standby
• AC OK, Remote On/Off and Active Current Share
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SHP650PS12-TF |
| Product Name | SHP650 Series DC Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Applications | Instrumentation, Industrial |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| DC Output Voltage | 5.0 to 12.0 volts |