XP Power AC DC Converters VCE03US03

Description
Enclosed AC DC Converters 1 Output 3.3V 910mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 910mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4517-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4517-ND
AC DC Converters 1470-4517-ND
Enclosed AC DC Converters 1 Output 3.3V 910mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 910mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3.3V, 0.91A; Power Supply Approvals Xp Power - 46AC8561 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 0.91A; Power Supply Approvals Xp Power
46AC8561
Power Supply, Ac-Dc, 3.3V, 0.91A; Power Supply Approvals Xp Power 46AC8561
POWER SUPPLY, AC-DC, 3.3V, 0.91A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:910mA; Output Voltage - Output 2:-; Width:19.1mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 0.91A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:910mA; Output Voltage - Output 2:-; Width:19.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - VCE03US03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VCE03US03
Power Supplies - Board Mount - AC DC Converters VCE03US03
AC/DC CONVERTER 3.3V 3W

AC/DC CONVERTER 3.3V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4517-ND 46AC8561 VCE03US03
Product Name AC DC Converters Power Supply, Ac-Dc, 3.3V, 0.91A; Power Supply Approvals Xp Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
DC Output Current 0.9100 amps 0.9100 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6848-ea-pu-11000-160-6u-60000w-32067 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Rad-Hard PCB Based DC-DC Converters - EBS - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 350 watts
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details